G3VM-101BR1
G3VM-101BR1
Active
Description:  SSR RELAY SPST-NO 3.5A 0-100V
Manufacturer:  Omron Electronics
Datasheet:   G3VM-101BR1 Datasheet
History Price: $12.05
In Stock: 37600
G3VM-101BR1 vs G3VM-81LR
Series
G3VM
G3VM
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.64VDC
1.15VDC
Voltage - Load
0 V ~ 100 V
0 V ~ 80 V
Load Current
3.5 A
120 mA
Termination Style
80 mOhms
12 Ohms
Package / Case
PC Pin
SMD (SMT) Tab
Supplier Device Package
6-DIP (0.300", 7.62mm)
4-SMD (0.165", 4.20mm)