G3VM-201AR
G3VM-201AR
Active
Description:  SSR RELAY SPST-NO 700MA 0-200V
Manufacturer:  Omron Electronics
Datasheet:   G3VM-201AR Datasheet
History Price: $7.52
In Stock: 24800
G3VM-201AR vs G3VM-WFL
Series
G3VM
G3VM
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.64VDC
1.15VDC
Voltage - Load
0 V ~ 200 V
0 V ~ 350 V
Load Current
700 mA
120 mA
Termination Style
2 Ohms
35 Ohms
Package / Case
PC Pin
Gull Wing
Supplier Device Package
4-DIP (0.300", 7.62mm)
8-SMD (0.300", 7.62mm)