G3VM-31BR
G3VM-31BR
Active
Description:  SSR RELAY SPST-NO 5A 0-30V
Manufacturer:  Omron Electronics
Datasheet:   G3VM-31BR Datasheet
History Price: $11.03
In Stock: 22800
G3VM-31BR vs G3VM-81G1
Series
G3VM
G3VM
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.64VDC
1.15VDC
Voltage - Load
0 V ~ 30 V
0 V ~ 80 V
Load Current
5:00:00
350 mA
Termination Style
40 mOhms
1.2 Ohms
Package / Case
PC Pin
Gull Wing
Supplier Device Package
6-DIP (0.300", 7.62mm)
4-SOP (0.173", 4.40mm)