G3VM-354J1
G3VM-354J1
Obsolete
Description:  SSR RELAY SPST-NC 90MA 0-350V
Manufacturer:  Omron Electronics
Datasheet:   G3VM-354J1 Datasheet
History Price: Obsolete
In Stock: 5200
G3VM-354J1 vs G3VM-6F
Series
G3VM
G3VM
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NC (1 Form B) x 2
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.15VDC
1.4VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 400 V
Load Current
90 mA
150 mA
Termination Style
25 Ohms
12 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
8-SOP (0.173", 4.40mm Width)
6-SMD (0.300", 7.62mm)