Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Omron Electronics G3VM-401CR
G3VM-401CR
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 400MA 0-400V
Manufacturer:
Omron Electronics
Datasheet:
G3VM-401CR Datasheet
History Price: $11.32
In Stock: 49600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G3VM-401CR vs G3VM-63G
Part No
G3VM-401CR
G3VM-63G
Category
Solid State Relays
Solid State Relays
Manufacturer
Omron Electronics
Omron Electronics
Series
G3VM
G3VM
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NC (1 Form B)
Output Type
AC, DC
AC, DC
Voltage - Input
1.64VDC
1.15VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 60 V
Load Current
400 mA
500 mA
Termination Style
5 Ohms
2.5 Ohms
Package / Case
PC Pin
Gull Wing
Supplier Device Package
8-DIP (0.300", 7.62mm)
4-SOP (0.173", 4.40mm)