G3VM-41GR5
G3VM-41GR5
Active
Description:  SSR RELAY SPST-NO 300MA 0-40V
Manufacturer:  Omron Electronics
Datasheet:   G3VM-41GR5 Datasheet
History Price: $3.43
In Stock: 4800
G3VM-41GR5 vs G3VM-S2
Series
G3VM
G3VM
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.15VDC
1.15VDC
Voltage - Load
0 V ~ 40 V
0 V ~ 350 V
Load Current
300 mA
120 mA
Termination Style
1.5 Ohms
35 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
4-SOP (0.173", 4.40mm)
4-SOP (0.173", 4.40mm)