Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Omron Electronics G3VM-61A
G3VM-61A
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 500MA 0-60V
Manufacturer:
Omron Electronics
Datasheet:
G3VM-61A Datasheet
History Price: Obsolete
In Stock: 1200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G3VM-61A vs G3VM-S2
Part No
G3VM-61A
G3VM-S2
Category
Solid State Relays
Solid State Relays
Manufacturer
Omron Electronics
Omron Electronics
Series
G3VM
G3VM
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.15VDC
1.15VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 350 V
Load Current
500 mA
120 mA
Termination Style
2 Ohms
35 Ohms
Package / Case
PC Pin
Gull Wing
Supplier Device Package
4-DIP (0.300", 7.62mm)
4-SOP (0.173", 4.40mm)