G3VM-61A
G3VM-61A
Obsolete
Description:  SSR RELAY SPST-NO 500MA 0-60V
Manufacturer:  Omron Electronics
Datasheet:   G3VM-61A Datasheet
History Price: Obsolete
In Stock: 1200
G3VM-61A vs G3VM-VF
Part No
Series
G3VM
G3VM
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.15VDC
1.15VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 60 V
Load Current
500 mA
300 mA
Termination Style
2 Ohms
2 Ohms
Package / Case
PC Pin
Gull Wing
Supplier Device Package
4-DIP (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)