G3VM-61GR2
G3VM-61GR2
Active
Description:  SSR RELAY SPST-NO 1.7A 0-60V
Manufacturer:  Omron Electronics
Datasheet:   G3VM-61GR2 Datasheet
History Price: $3.53
In Stock: 38400
G3VM-61GR2 vs G3VM-SY
Series
G3VM
G3VM
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.33VDC
1.15VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 60 V
Load Current
1.7 A
300 mA
Termination Style
130 mOhms
2 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
4-SOP (0.173", 4.40mm)
8-SOP (0.173", 4.40mm Width)