G3VM-66M
G3VM-66M
Active
Description:  SSR RELAY SPDT 400MA 0-60V
Manufacturer:  Omron Electronics
Datasheet:   G3VM-66M Datasheet
History Price: $85.25
In Stock: 6800
G3VM-66M vs G3VM-63G
Part No
Series
G3VM
G3VM
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPDT (1 Form C)
SPST-NC (1 Form B)
Output Type
AC
AC, DC
Voltage - Input
5VDC
1.15VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 60 V
Load Current
400 mA
500 mA
Termination Style
1.5 Ohms
2.5 Ohms
Package / Case
SMD (SMT) Tab
Gull Wing
Supplier Device Package
Module
4-SOP (0.173", 4.40mm)