Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Omron Electronics G3VM-66M
G3VM-66M
Active
Solid State Relays
Description:
SSR RELAY SPDT 400MA 0-60V
Manufacturer:
Omron Electronics
Datasheet:
G3VM-66M Datasheet
History Price: $85.25
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G3VM-66M vs G3VM-WF
Part No
G3VM-66M
G3VM-WF
Category
Solid State Relays
Solid State Relays
Manufacturer
Omron Electronics
Omron Electronics
Series
G3VM
G3VM
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPDT (1 Form C)
SPST-NO (1 Form A) x 2
Output Type
AC
AC, DC
Voltage - Input
5VDC
1.15VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 350 V
Load Current
400 mA
120 mA
Termination Style
1.5 Ohms
35 Ohms
Package / Case
SMD (SMT) Tab
Gull Wing
Supplier Device Package
Module
8-SMD (0.300", 7.62mm)