G3VM-81GR
G3VM-81GR
Active
Description:  SSR RELAY SPST-NO 40MA 0-80V
Manufacturer:  Omron Electronics
Datasheet:   G3VM-81GR Datasheet
History Price: $7.24
In Stock: 21600
G3VM-81GR vs G3VM-WL
Part No
Series
G3VM
G3VM
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.15VDC
1.15VDC
Voltage - Load
0 V ~ 80 V
0 V ~ 350 V
Load Current
40 mA
120 mA
Termination Style
25 Ohms
35 Ohms
Package / Case
Gull Wing
PC Pin
Supplier Device Package
4-SOP (0.173", 4.40mm)
8-DIP (0.300", 7.62mm)