G3VM-81GR1
G3VM-81GR1
Active
Description:  SSR RELAY SPST-NO 200MA 0-80V
Manufacturer:  Omron Electronics
Datasheet:   G3VM-81GR1 Datasheet
History Price: $7.24
In Stock: 4400
G3VM-81GR1 vs G3VM-S1
Series
G3VM
G3VM
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.15VDC
1.15VDC
Voltage - Load
0 V ~ 80 V
0 V ~ 60 V
Load Current
200 mA
400 mA
Termination Style
8 Ohms
2 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
4-SOP (0.173", 4.40mm)
4-SOP (0.173", 4.40mm)