Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Omron Electronics G3VM-81GR1
G3VM-81GR1
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 200MA 0-80V
Manufacturer:
Omron Electronics
Datasheet:
G3VM-81GR1 Datasheet
History Price: $7.24
In Stock: 4400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G3VM-81GR1 vs G3VM-SY
Part No
G3VM-81GR1
G3VM-SY
Category
Solid State Relays
Solid State Relays
Manufacturer
Omron Electronics
Omron Electronics
Series
G3VM
G3VM
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.15VDC
1.15VDC
Voltage - Load
0 V ~ 80 V
0 V ~ 60 V
Load Current
200 mA
300 mA
Termination Style
8 Ohms
2 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
4-SOP (0.173", 4.40mm)
8-SOP (0.173", 4.40mm Width)