G3VM-81HR
G3VM-81HR
Active
Description:  SSR RELAY SPST-NO 1.25A 0-80V
Manufacturer:  Omron Electronics
Datasheet:   G3VM-81HR Datasheet
History Price: $11.95
In Stock: 37200
G3VM-81HR vs G3VM-63G
Series
G3VM
G3VM
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NC (1 Form B)
Output Type
AC, DC
AC, DC
Voltage - Input
1.15VDC
1.15VDC
Voltage - Load
0 V ~ 80 V
0 V ~ 60 V
Load Current
1.25 A
500 mA
Termination Style
150 mOhms
2.5 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
6-SOP (0.173", 4.40mm)
4-SOP (0.173", 4.40mm)