G3VM-81HR
G3VM-81HR
Active
Description:  SSR RELAY SPST-NO 1.25A 0-80V
Manufacturer:  Omron Electronics
Datasheet:   G3VM-81HR Datasheet
History Price: $11.95
In Stock: 37200
G3VM-81HR vs G3VM-66M
Series
G3VM
G3VM
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPDT (1 Form C)
Output Type
AC, DC
AC
Voltage - Input
1.15VDC
5VDC
Voltage - Load
0 V ~ 80 V
0 V ~ 60 V
Load Current
1.25 A
400 mA
Termination Style
150 mOhms
1.5 Ohms
Package / Case
Gull Wing
SMD (SMT) Tab
Supplier Device Package
6-SOP (0.173", 4.40mm)
Module