G3VM-81HR
G3VM-81HR
Active
Description:  SSR RELAY SPST-NO 1.25A 0-80V
Manufacturer:  Omron Electronics
Datasheet:   G3VM-81HR Datasheet
History Price: $11.95
In Stock: 37200
G3VM-81HR vs G3VM-WL
Part No
Series
G3VM
G3VM
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.15VDC
1.15VDC
Voltage - Load
0 V ~ 80 V
0 V ~ 350 V
Load Current
1.25 A
120 mA
Termination Style
150 mOhms
35 Ohms
Package / Case
Gull Wing
PC Pin
Supplier Device Package
6-SOP (0.173", 4.40mm)
8-DIP (0.300", 7.62mm)