G3VM-S5
G3VM-S5
Active
Description:  SSR RELAY SPST-NO 150MA 0-200V
Manufacturer:  Omron Electronics
Datasheet:   G3VM-S5 Datasheet
History Price: $2.93
In Stock: 400
G3VM-S5 vs G3VM-81HR
Part No
Series
G3VM
G3VM
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.15VDC
1.15VDC
Voltage - Load
0 V ~ 200 V
0 V ~ 80 V
Load Current
150 mA
1.25 A
Termination Style
8 Ohms
150 mOhms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
4-SOP (0.173", 4.40mm)
6-SOP (0.173", 4.40mm)