G3VM-VF
G3VM-VF
Obsolete
Description:  SSR RELAY SPST-NO 300MA 0-60V
Manufacturer:  Omron Electronics
Datasheet:   G3VM-VF Datasheet
History Price: $2.53
In Stock: 48800
G3VM-VF vs G3VM-63G
Part No
Series
G3VM
G3VM
Packaging
Tube
Tube
Status
Obsolete
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NC (1 Form B)
Output Type
AC, DC
AC, DC
Voltage - Input
1.15VDC
1.15VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 60 V
Load Current
300 mA
500 mA
Termination Style
2 Ohms
2.5 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
4-SOP (0.173", 4.40mm)