Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Omron Electronics G3VM-WF
G3VM-WF
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 120MA 0-350V
Manufacturer:
Omron Electronics
Datasheet:
G3VM-WF Datasheet
History Price: Obsolete
In Stock: 48000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G3VM-WF vs G3VM-66M
Part No
G3VM-WF
G3VM-66M
Category
Solid State Relays
Solid State Relays
Manufacturer
Omron Electronics
Omron Electronics
Series
G3VM
G3VM
Packaging
Tube
Tube
Status
Obsolete
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPDT (1 Form C)
Output Type
AC, DC
AC
Voltage - Input
1.15VDC
5VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 60 V
Load Current
120 mA
400 mA
Termination Style
35 Ohms
1.5 Ohms
Package / Case
Gull Wing
SMD (SMT) Tab
Supplier Device Package
8-SMD (0.300", 7.62mm)
Module