Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Omron Electronics G3VM1396A
G3VM1396A
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 2A 0-60V
Manufacturer:
Omron Electronics
Datasheet:
G3VM1396A Datasheet
History Price: $7.5
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G3VM1396A vs G3VM-S3-S
Part No
G3VM1396A
G3VM-S3-S
Category
Solid State Relays
Solid State Relays
Manufacturer
Omron Electronics
Omron Electronics
Series
G3VM
G3VM
Packaging
Box
Tube
Status
Active
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.33VDC
1.15VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 350 V
Load Current
2:00:00
120 mA
Termination Style
200 mOhms
35 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
4-SMD (0.300", 7.62mm)
6-SOP (0.173", 4.40mm)