G3VM1396A
G3VM1396A
Active
Description:  SSR RELAY SPST-NO 2A 0-60V
Manufacturer:  Omron Electronics
Datasheet:   G3VM1396A Datasheet
History Price: $7.5
In Stock: 28000
G3VM1396A vs G3VM71PR
Series
G3VM
G3VM
Packaging
Box
Bulk
Status
Active
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.33VDC
1.15VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 75 V
Load Current
2:00:00
400 mA
Termination Style
200 mOhms
1.5 Ohms
Package / Case
Gull Wing
SMD (SMT) Tab
Supplier Device Package
4-SMD (0.300", 7.62mm)
4-SMD (0.128", 3.25mm)