G3VM21DRTR
G3VM21DRTR
Active
Description:  SSR RELAY SPST-NO 3A 0-20V
Manufacturer:  Omron Electronics
Datasheet:   G3VM21DRTR Datasheet
History Price: $11.33
In Stock: 18400
G3VM21DRTR vs G3VM-S5
Series
G3VM
G3VM
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.33VDC
1.15VDC
Voltage - Load
0 V ~ 20 V
0 V ~ 200 V
Load Current
3:00:00
150 mA
Termination Style
80 mOhms
8 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
4-SMD (0.300", 7.62mm)
4-SOP (0.173", 4.40mm)