G43A532
G43A532
Active
Description:  10KV SPST-NO HV RELAY
Manufacturer:  Sensata Gigavac
Datasheet:   G43A532 Datasheet
History Price: $442.6
In Stock: 31200
G43A532 vs G43B832
Part No
Series
G43A
G43B
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
115VDC
26.5VDC
Contact Form
SPST-NO (1 Form A)
SPST-NC (1 Form B)
Switching Voltage
25 A
25 A
Features
10000VAC, 10000VDC - Max
10000VAC, 10000VDC - Max
Termination Style
-
-
Operating Temperature
Wire Leads
Solder Cup, Solder Turret
Must Operate Voltage
-55℃ ~ 125℃
-55℃ ~ 125℃
Must Release Voltage
80 VDC
16 VDC
Contact Rating (Current)
5 VDC
1 VDC