Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac G43A832
G43A832
Active
Contactors (Electromechanical)
Description:
10KV SPST-NO HV RELAY
Manufacturer:
Sensata Gigavac
Datasheet:
G43A832 Datasheet
History Price: $442.6
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G43A832 vs G43B834
Part No
G43A832
G43B834
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Sensata Gigavac
Series
G43A
G43B
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
26.5VDC
26.5VDC
Contact Form
SPST-NO (1 Form A)
SPST-NC (1 Form B)
Switching Voltage
25 A
25 A
Features
10000VAC, 10000VDC - Max
10000VAC, 10000VDC - Max
Termination Style
-
-
Operating Temperature
Solder Cup, Solder Turret
Solder Cup, Solder Turret
Must Operate Voltage
-55℃ ~ 125℃
-55℃ ~ 125℃
Must Release Voltage
16 VDC
16 VDC
Contact Rating (Current)
1 VDC
1 VDC