G43B332
G43B332
Active
Description:  10KV SPST-NC HV RELAY
Manufacturer:  Sensata Gigavac
Datasheet:   G43B332 Datasheet
History Price: $442.6
In Stock: 45200
G43B332 vs G43C234
Part No
Series
G43B
G43C
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
26.5VDC
12VDC
Contact Form
SPST-NC (1 Form B)
SPDT (1 Form C)
Switching Voltage
25 A
25 A
Features
10000VAC, 10000VDC - Max
10000VAC, 10000VDC - Max
Termination Style
-
-
Operating Temperature
Wire Leads
Wire Leads
Must Operate Voltage
-55℃ ~ 125℃
-55℃ ~ 125℃
Must Release Voltage
16 VDC
8 VDC
Contact Rating (Current)
1 VDC
0.5 VDC