G43B934
G43B934
Active
Description:  10KV SPST-NC HV RELAY
Manufacturer:  Sensata Gigavac
Datasheet:   G43B934 Datasheet
History Price: $442.6
In Stock: 42800
G43B934 vs G43A234
Part No
Series
G43B
G43A
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
115VDC
12VDC
Contact Form
SPST-NC (1 Form B)
SPST-NO (1 Form A)
Switching Voltage
25 A
25 A
Features
10000VAC, 10000VDC - Max
10000VAC, 10000VDC - Max
Termination Style
-
-
Operating Temperature
Solder Cup, Solder Turret
Wire Leads
Must Operate Voltage
-55℃ ~ 125℃
-55℃ ~ 125℃
Must Release Voltage
80 VDC
8 VDC
Contact Rating (Current)
5 VDC
0.5 VDC