G43C732
G43C732
Active
Description:  10KV SPDT HV RELAY
Manufacturer:  Sensata Gigavac
Datasheet:   G43C732 Datasheet
History Price: $454.02
In Stock: 7600
G43C732 vs G43B332
Part No
Series
G43C
G43B
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
12VDC
26.5VDC
Contact Form
SPDT (1 Form C)
SPST-NC (1 Form B)
Switching Voltage
25 A
25 A
Features
10000VAC, 10000VDC - Max
10000VAC, 10000VDC - Max
Termination Style
-
-
Operating Temperature
Solder Cup, Solder Turret
Wire Leads
Must Operate Voltage
-55℃ ~ 125℃
-55℃ ~ 125℃
Must Release Voltage
8 VDC
16 VDC
Contact Rating (Current)
0.5 VDC
1 VDC