G43C932
G43C932
Active
Description:  10KV SPDT HV RELAY
Manufacturer:  Sensata Gigavac
Datasheet:   G43C932 Datasheet
History Price: $454.02
In Stock: 23200
G43C932 vs G43C332
Part No
Series
G43C
G43C
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
115VDC
26.5VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Switching Voltage
25 A
25 A
Features
10000VAC, 10000VDC - Max
10000VAC, 10000VDC - Max
Termination Style
-
-
Operating Temperature
Solder Cup, Solder Turret
Wire Leads
Must Operate Voltage
-55℃ ~ 125℃
-55℃ ~ 125℃
Must Release Voltage
80 VDC
16 VDC
Contact Rating (Current)
5 VDC
1 VDC