G5LA-14-DC24
G5LA-14-DC24
Active
Description:  POWER PCB RELAY
Manufacturer:  Omron Electronics
History Price: $1.34
In Stock: 24740
G5LA-14-DC24 vs G5LE-1-VDDC12
Series
G5LA
G5LE
Packaging
Bulk
Tray
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
12VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
5:00:00
10:00:00
Switching Voltage
250VAC, 24VDC - Max
250VAC, 125VDC - Max
Coil Current
-
-
Coil Type
15 mA
33.3 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Fully
Sealed - Flux Protection
Must Operate Voltage
Class A
Class B
Must Release Voltage
18 VDC
9 VDC
Operating Temperature
2.4 VDC
1.2 VDC
Contact Material
10 ms
10 ms
Relay Type
5 ms
5 ms
Operate Time
-40℃ ~ 85℃
-25℃ ~ 85℃