G5LA-14 DC5
G5LA-14 DC5
Obsolete
Description:  RELAY GEN PURPOSE SPDT 5A 5V
Manufacturer:  Omron Electronics
Datasheet:   G5LA-14 DC5 Datasheet
History Price: Obsolete
In Stock: 45120
G5LA-14 DC5 vs G5LE-1-CF DC18
Series
G5LA
G5LE
Packaging
Tray
Tray
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
18VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
5:00:00
10:00:00
Switching Voltage
250VAC, 24VDC - Max
250VAC, 125VDC - Max
Coil Current
1250VA, 120W
-
Coil Type
72 mA
22.2 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Fully
Sealed - Flux Protection
Must Operate Voltage
Class A
Class F
Must Release Voltage
3.75 VDC
13.5 VDC
Operating Temperature
0.5 VDC
1.8 VDC
Contact Material
10 ms
10 ms
Relay Type
5 ms
5 ms
Operate Time
-40℃ ~ 85℃
-25℃ ~ 85℃