G5LA-14 DC5
G5LA-14 DC5
Obsolete
Description:  RELAY GEN PURPOSE SPDT 5A 5V
Manufacturer:  Omron Electronics
Datasheet:   G5LA-14 DC5 Datasheet
History Price: Obsolete
In Stock: 45120
G5LA-14 DC5 vs G5LE-1A-HA DC12
Series
G5LA
G5LE
Packaging
Tray
Tray
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
12VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
5:00:00
10:00:00
Switching Voltage
250VAC, 24VDC - Max
250VAC, 125VDC - Max
Coil Current
1250VA, 120W
-
Coil Type
72 mA
33.3 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Fully
Sealed - Flux Protection
Must Operate Voltage
Class A
Class B
Must Release Voltage
3.75 VDC
9 VDC
Operating Temperature
0.5 VDC
1.2 VDC
Contact Material
10 ms
10 ms
Relay Type
5 ms
5 ms
Operate Time
-40℃ ~ 85℃
-25℃ ~ 85℃