G5LE-1-CF DC12
G5LE-1-CF DC12
Last Time Buy
Description:  RELAY GEN PURPOSE SPDT 10A 12V
Manufacturer:  Omron Electronics
History Price: $1.74
In Stock: 34400
G5LE-1-CF DC12 vs G5LE-1A-E DC5
Series
G5LE
G5LE-E
Packaging
Tray
Tray
Status
Last Time Buy
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
5VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
10:00:00
16 A
Switching Voltage
250VAC, 125VDC - Max
250VAC - Max
Coil Current
-
4000VA
Coil Type
33.3 mA
79.4 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Flux Protection
Sealed - Flux Protection
Must Operate Voltage
Class F
Class F
Must Release Voltage
9 VDC
3.75 VDC
Operating Temperature
1.2 VDC
0.5 VDC
Contact Material
10 ms
10 ms
Relay Type
5 ms
5 ms
Operate Time
-25℃ ~ 85℃
-40℃ ~ 85℃