G5LE-1-CF DC18
G5LE-1-CF DC18
Active
Description:  RELAY GEN PURPOSE SPDT 10A 18V
Manufacturer:  Omron Electronics
History Price: Active
In Stock: 800
G5LE-1-CF DC18 vs G5LE-1-CF DC12
Series
G5LE
G5LE
Packaging
Tray
Tray
Status
Active
Last Time Buy
Mounting Type
Through Hole
Through Hole
Coil Voltage
18VDC
12VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
-
-
Coil Type
22.2 mA
33.3 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Flux Protection
Sealed - Flux Protection
Must Operate Voltage
Class F
Class F
Must Release Voltage
13.5 VDC
9 VDC
Operating Temperature
1.8 VDC
1.2 VDC
Contact Material
10 ms
10 ms
Relay Type
5 ms
5 ms
Operate Time
-25℃ ~ 85℃
-25℃ ~ 85℃