G5LE-14-CF DC18
G5LE-14-CF DC18
Active
Description:  RELAY GEN PURPOSE SPDT 10A 18V
Manufacturer:  Omron Electronics
History Price: Active
In Stock: 39420
G5LE-14-CF DC18 vs G5LE-1A-G DC12
Series
G5LE
G5LE-G
Packaging
Tray
Tray
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
18VDC
12VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
35VDC - Max
Coil Current
-
350W
Coil Type
22.2 mA
58.3 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Fully
Sealed - Flux Protection
Must Operate Voltage
Class F
Class F
Must Release Voltage
13.5 VDC
9 VDC
Operating Temperature
1.8 VDC
1.2 VDC
Contact Material
10 ms
10 ms
Relay Type
5 ms
5 ms
Operate Time
-25℃ ~ 85℃
-40℃ ~ 85℃