G5LE-1A-SDC24
G5LE-1A-SDC24
Active
Description:  RELAY GEN PURPOSE SPST 10A 24V
Manufacturer:  Omron Electronics
History Price: $2.02
In Stock: 21200
G5LE-1A-SDC24 vs G5LE-1A-E DC24
Series
G5LE
G5LE-E
Packaging
Tray
Tray
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
24VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
10:00:00
16 A
Switching Voltage
250VAC, 125VDC - Max
250VAC - Max
Coil Current
-
4000VA
Coil Type
16.7 mA
16.7 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Flux Protection
Sealed - Flux Protection
Must Operate Voltage
Class B
Class F
Must Release Voltage
18 VDC
18 VDC
Operating Temperature
2.4 VDC
2.4 VDC
Contact Material
10 ms
10 ms
Relay Type
5 ms
5 ms
Operate Time
-25℃ ~ 85℃
-40℃ ~ 85℃