G5V-13 DC3
G5V-13 DC3
Active
Description:  RELAY GENERAL PURPOSE SPDT 1A 3V
Manufacturer:  Omron Electronics
Datasheet:   G5V-13 DC3 Datasheet
History Price: $2.6
In Stock: 20400
G5V-13 DC3 vs G5V-2-DC5
Series
G5V-1
G5V-2
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
3VDC
5VDC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
2:00:00
Switching Voltage
125VAC, 60VDC - Max
125VAC, 125VDC - Max
Coil Current
50 mA
100 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Fully
Sealed - Fully
Coil Insulation
-
-
Must Operate Voltage
2.4 VDC
3.75 VDC
Must Release Voltage
0.3 VDC
0.25 VDC
Operate Time
5 ms
7 ms
Release Time
5 ms
3 ms
Operating Temperature
-40℃ ~ 70℃
-25℃ ~ 65℃
Contact Material
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)