G6A-234P-ST15-US-DC12
G6A-234P-ST15-US-DC12
Active
Description:  RELAY GEN PURPOSE DPDT 1A 12V
Manufacturer:  Omron Electronics
History Price: $6.67
In Stock: 22820
G6A-234P-ST15-US-DC12 vs G6AK-274P-ST-US-DC9
Series
G6A
G6A
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
9VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
250VAC, 220VDC - Max
Switching Voltage
250VAC, 220VDC - Max
Latching, Dual Coil
Coil Current
12.5 mA
-
Coil Type
Non Latching
PC Pin
Features
-
-
Termination Style
PC Pin
-
Seal Rating
-
6.3 VDC
Coil Insulation
-
-
Must Operate Voltage
9.6 VDC
-40℃ ~ 70℃
Must Release Voltage
1.2 VDC
Silver (Ag), Gold (Au)
Operate Time
5 ms
General Purpose
Release Time
3 ms
2:00:00
Operating Temperature
-40℃ ~ 70℃
20 mA
Contact Material
Silver Palladium (AgPd), Gold (Au)
5 ms