G6A-234P-ST15-US-DC48
G6A-234P-ST15-US-DC48
Obsolete
Description:  RELAY GEN PURPOSE DPDT 1A 48V
Manufacturer:  Omron Electronics
History Price: Obsolete
In Stock: 49800
G6A-234P-ST15-US-DC48 vs G6AK-274P-STLT-US-DC12
Series
G6A
G6A
Packaging
Tube
Tube
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
48VDC
12VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
250VAC, 220VDC - Max
Switching Voltage
250VAC, 220VDC - Max
Latching, Dual Coil
Coil Current
3.2 mA
-
Coil Type
Non Latching
PC Pin
Features
-
-
Termination Style
PC Pin
-
Seal Rating
-
8.4 VDC
Coil Insulation
-
-
Must Operate Voltage
38.4 VDC
-40℃ ~ 70℃
Must Release Voltage
4.8 VDC
Silver (Ag), Gold (Au)
Operate Time
5 ms
General Purpose
Release Time
3 ms
2:00:00
Operating Temperature
-40℃ ~ 70℃
-
Contact Material
Silver Palladium (AgPd), Gold (Au)
5 ms