G6A-234P-ST15-US-DC6
G6A-234P-ST15-US-DC6
Obsolete
Description:  RELAY GENERAL PURPOSE DPDT 1A 6V
Manufacturer:  Omron Electronics
History Price: $5.47
In Stock: 1120
G6A-234P-ST15-US-DC6 vs G6AK-474P-ST40-US-DC12
Series
G6A
G6A
Packaging
Tube,Box
Tube
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
6VDC
12VDC
Contact Form
DPDT (2 Form C)
4PDT (4 Form C)
Contact Rating (Current)
1:00:00
250VAC, 220VDC - Max
Switching Voltage
250VAC, 220VDC - Max
Latching, Dual Coil
Coil Current
25 mA
-
Coil Type
Non Latching
PC Pin
Features
-
-
Termination Style
PC Pin
-
Seal Rating
-
8.4 VDC
Coil Insulation
-
-
Must Operate Voltage
4.8 VDC
-40℃ ~ 70℃
Must Release Voltage
0.6 VDC
Silver (Ag), Gold (Au)
Operate Time
5 ms
General Purpose
Release Time
3 ms
2:00:00
Operating Temperature
-40℃ ~ 70℃
30 mA
Contact Material
Silver Palladium (AgPd), Gold (Au)
7 ms