Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ Omron Electronics G6AK-274P-STLT-US-DC12
G6AK-274P-STLT-US-DC12
Active
Signal Relays, Up to 2 Amps
Description:
RELAY GEN PURPOSE DPDT 2A 12V
Manufacturer:
Omron Electronics
Datasheet:
G6AK-274P-STLT-US-DC12 Datasheet
History Price: $9.7
In Stock: 14480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G6AK-274P-STLT-US-DC12 vs G6AK-474P-ST40-US-DC24
Part No
G6AK-274P-STLT-US-DC12
G6AK-474P-ST40-US-DC24
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
Omron Electronics
Omron Electronics
Series
G6A
G6A
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
24VDC
Contact Form
DPDT (2 Form C)
4PDT (4 Form C)
Contact Rating (Current)
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Switching Voltage
Latching, Dual Coil
Latching, Dual Coil
Coil Current
-
-
Coil Type
PC Pin
PC Pin
Features
-
-
Termination Style
-
-
Seal Rating
8.4 VDC
16.8 VDC
Coil Insulation
-
-
Must Operate Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Must Release Voltage
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)
Operate Time
General Purpose
General Purpose
Release Time
2:00:00
2:00:00
Operating Temperature
-
15 mA
Contact Material
5 ms
7 ms