G6AK-474P-ST-US-DC12
G6AK-474P-ST-US-DC12
Obsolete
Description:  RELAY GEN PURPOSE 4PDT 2A 12V
Manufacturer:  Omron Electronics
History Price: Obsolete
In Stock: 27680
G6AK-474P-ST-US-DC12 vs G6AK-274P-STLT-US-DC5
Series
G6A
G6A
Packaging
Tube
Tube
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
5VDC
Contact Form
4PDT (4 Form C)
DPDT (2 Form C)
Contact Rating (Current)
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Switching Voltage
Latching, Dual Coil
Latching, Dual Coil
Coil Current
-
-
Coil Type
PC Pin
PC Pin
Features
-
-
Termination Style
-
-
Seal Rating
8.4 VDC
3.5 VDC
Coil Insulation
-
-
Must Operate Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Must Release Voltage
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)
Operate Time
General Purpose
General Purpose
Release Time
2:00:00
2:00:00
Operating Temperature
26.7 mA
-
Contact Material
7 ms
5 ms