G6AK-474P-ST-US-DC5
G6AK-474P-ST-US-DC5
Obsolete
Description:  RELAY GENERAL PURPOSE 4PDT 2A 5V
Manufacturer:  Omron Electronics
History Price: Obsolete
In Stock: 29000
G6AK-474P-ST-US-DC5 vs G6AU-234P-ST-US-DC3
Series
G6A
G6A
Packaging
Tube
Bulk
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
3VDC
Contact Form
4PDT (4 Form C)
DPDT (2 Form C)
Contact Rating (Current)
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Switching Voltage
Latching, Dual Coil
Latching, Single Coil
Coil Current
-
-
Coil Type
PC Pin
PC Pin
Features
-
-
Termination Style
-
-
Seal Rating
3.5 VDC
2.1 VDC
Coil Insulation
-
-
Must Operate Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Must Release Voltage
Silver (Ag), Gold (Au)
Silver Palladium (AgPd), Gold (Au)
Operate Time
General Purpose
General Purpose
Release Time
2:00:00
1:00:00
Operating Temperature
64 mA
33.7 mA
Contact Material
7 ms
5 ms