Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ Omron Electronics G6AK-474P-ST40-US-DC12
G6AK-474P-ST40-US-DC12
Obsolete
Signal Relays, Up to 2 Amps
Description:
RELAY GEN PURPOSE 4PDT 2A 12V
Manufacturer:
Omron Electronics
Datasheet:
G6AK-474P-ST40-US-DC12 Datasheet
History Price: Obsolete
In Stock: 700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G6AK-474P-ST40-US-DC12 vs G6AU-234P-ST10-US DC5
Part No
G6AK-474P-ST40-US-DC12
G6AU-234P-ST10-US DC5
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
Omron Electronics
Omron Electronics
Series
G6A
G6A
Packaging
Tube
Tray
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
5VDC
Contact Form
4PDT (4 Form C)
DPDT (2 Form C)
Contact Rating (Current)
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Switching Voltage
Latching, Dual Coil
Latching, Single Coil
Coil Current
-
-
Coil Type
PC Pin
PC Pin
Features
-
-
Termination Style
-
-
Seal Rating
8.4 VDC
3.5 VDC
Coil Insulation
-
-
Must Operate Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Must Release Voltage
Silver (Ag), Gold (Au)
Silver Palladium (AgPd), Gold (Au)
Operate Time
General Purpose
General Purpose
Release Time
2:00:00
1:00:00
Operating Temperature
30 mA
20 mA
Contact Material
7 ms
5 ms