G6AU-234P-BSDC5
G6AU-234P-BSDC5
Active
Description:  RELAY GENERAL PURPOSE DPDT 1A 5V
Manufacturer:  Omron Electronics
History Price: Active
In Stock: 4660
G6AU-234P-BSDC5 vs G6AK-274P-ST40-US-DC9
Series
G6A
G6A
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
9VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Switching Voltage
Latching, Single Coil
Latching, Dual Coil
Coil Current
-
-
Coil Type
PC Pin
PC Pin
Features
-
-
Termination Style
-
-
Seal Rating
3.5 VDC
6.3 VDC
Coil Insulation
-
-
Must Operate Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Must Release Voltage
Silver Palladium (AgPd), Gold (Au)
Silver (Ag), Gold (Au)
Operate Time
General Purpose
General Purpose
Release Time
1:00:00
2:00:00
Operating Temperature
20 mA
40 mA
Contact Material
5 ms
5 ms