G6AU-234P-ST-US-DC24
G6AU-234P-ST-US-DC24
Active
Description:  RELAY GEN PURPOSE DPDT 1A 24V
Manufacturer:  Omron Electronics
History Price: $7.53
In Stock: 7300
G6AU-234P-ST-US-DC24 vs G6AK-434P-ST-US DC12
Series
G6A
G6A
Packaging
Bulk
Tube
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
12VDC
Contact Form
DPDT (2 Form C)
4PDT (4 Form C)
Contact Rating (Current)
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Switching Voltage
Latching, Single Coil
Latching, Dual Coil
Coil Current
-
-
Coil Type
PC Pin
PC Pin
Features
-
-
Termination Style
-
-
Seal Rating
16.8 VDC
8.4 VDC
Coil Insulation
-
-
Must Operate Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Must Release Voltage
Silver Palladium (AgPd), Gold (Au)
Silver Palladium (AgPd), Gold (Au)
Operate Time
General Purpose
General Purpose
Release Time
1:00:00
1:00:00
Operating Temperature
4.2 mA
26.7 mA
Contact Material
5 ms
7 ms