Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ Omron Electronics G6AU-234P-ST-US-DC3
G6AU-234P-ST-US-DC3
Active
Signal Relays, Up to 2 Amps
Description:
RELAY GENERAL PURPOSE DPDT 1A 3V
Manufacturer:
Omron Electronics
Datasheet:
G6AU-234P-ST-US-DC3 Datasheet
History Price: $7.77
In Stock: 32960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G6AU-234P-ST-US-DC3 vs G6AK-434P-ST-US-DC5
Part No
G6AU-234P-ST-US-DC3
G6AK-434P-ST-US-DC5
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
Omron Electronics
Omron Electronics
Series
G6A
G6A
Packaging
Bulk
Tube
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
3VDC
5VDC
Contact Form
DPDT (2 Form C)
4PDT (4 Form C)
Contact Rating (Current)
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Switching Voltage
Latching, Single Coil
Latching, Dual Coil
Coil Current
-
-
Coil Type
PC Pin
PC Pin
Features
-
-
Termination Style
-
-
Seal Rating
2.1 VDC
3.5 VDC
Coil Insulation
-
-
Must Operate Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Must Release Voltage
Silver Palladium (AgPd), Gold (Au)
Silver Palladium (AgPd), Gold (Au)
Operate Time
General Purpose
General Purpose
Release Time
1:00:00
1:00:00
Operating Temperature
33.7 mA
64 mA
Contact Material
5 ms
7 ms