G6AU-274P-ST-US-DC12
G6AU-274P-ST-US-DC12
Active
Description:  RELAY GEN PURPOSE DPDT 2A 12V
Manufacturer:  Omron Electronics
History Price: $7.77
In Stock: 35600
G6AU-274P-ST-US-DC12 vs G6AK-474P-ST-US-DC5
Series
G6A
G6A
Packaging
Bulk
Tube
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
5VDC
Contact Form
DPDT (2 Form C)
4PDT (4 Form C)
Contact Rating (Current)
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Switching Voltage
Latching, Single Coil
Latching, Dual Coil
Coil Current
-
-
Coil Type
PC Pin
PC Pin
Features
-
-
Termination Style
-
-
Seal Rating
8.4 VDC
3.5 VDC
Coil Insulation
-
-
Must Operate Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Must Release Voltage
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)
Operate Time
General Purpose
General Purpose
Release Time
2:00:00
2:00:00
Operating Temperature
8.3 mA
64 mA
Contact Material
5 ms
7 ms