G6D-1A-ASI-AP DC5
G6D-1A-ASI-AP DC5
Active
Description:  RELAY GEN PURPOSE SPST 5A 5V
Manufacturer:  Omron Electronics
History Price: Active
In Stock: 30140
G6D-1A-ASI-AP DC5 vs G6D-1A-DC5
Series
G6D
G6D
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
5VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
5:00:00
5:00:00
Switching Voltage
250VAC, 30VDC - Max
250VAC, 30VDC - Max
Coil Current
1250VA, 150W
1250VA, 150W
Coil Type
40 mA
40 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Fully
Sealed - Fully
Must Operate Voltage
-
-
Must Release Voltage
3.5 VDC
3.5 VDC
Operating Temperature
0.5 VDC
0.5 VDC
Contact Material
10 ms
10 ms
Relay Type
5 ms
10 ms
Operate Time
-25℃ ~ 70℃
-25℃ ~ 70℃