G6D-1A-ASI DC12
G6D-1A-ASI DC12
Active
Description:  RELAY GEN PURPOSE SPST 5A 12V
Manufacturer:  Omron Electronics
History Price: $7.75
In Stock: 520
G6D-1A-ASI DC12 vs G6DN-1A-CF DC12
Series
G6D
G6DN
Packaging
Tube
Tray
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
5:00:00
5:00:00
Switching Voltage
250VAC, 30VDC - Max
277VAC, 125VDC - Max
Coil Current
1250VA, 150W
-
Coil Type
16.7 mA
9.2 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Fully
Sealed - Fully
Must Operate Voltage
-
Class F
Must Release Voltage
8.4 VDC
8.4 VDC
Operating Temperature
1.2 VDC
0.6 VDC
Contact Material
10 ms
10 ms
Relay Type
5 ms
5 ms
Operate Time
-25℃ ~ 70℃
-40℃ ~ 90℃